OMEGA Engineering, Inc. Process Meter, 85 To 265Vac; No. Of Digits / Alpha Omega DP6000-6R3

Description
PROCESS METER, 85 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet
Description
PROCESS METER, 85 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter, 85 To 265Vac; No. Of Digits / Alpha Omega - 62AH2617 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 85 To 265Vac; No. Of Digits / Alpha Omega
62AH2617
Process Meter, 85 To 265Vac; No. Of Digits / Alpha Omega 62AH2617
PROCESS METER, 85 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

PROCESS METER, 85 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2617
Product Name Process Meter, 85 To 265Vac; No. Of Digits / Alpha Omega
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers