OMEGA Engineering, Inc. Process Meter, 85 To 265Vac; No. Of Digits / Alpha Omega DP6000-6R0

Description
PROCESS METER, 85 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet
Description
PROCESS METER, 85 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter, 85 To 265Vac; No. Of Digits / Alpha Omega - 62AH2615 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 85 To 265Vac; No. Of Digits / Alpha Omega
62AH2615
Process Meter, 85 To 265Vac; No. Of Digits / Alpha Omega 62AH2615
PROCESS METER, 85 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

PROCESS METER, 85 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2615
Product Name Process Meter, 85 To 265Vac; No. Of Digits / Alpha Omega
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for True RMS AC Voltage and Current, 1 Cycle Update at 50/60 Hz - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details