PROCESS METER, 85 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP6000-6H3-ND | 62AH2614 |
| Product Name | Meters | Process Meter, 85 To 265Vac; No. Of Digits / Alpha Omega |
| Outputs | Analog; Analog | |
| Display Technology | LED | |
| Voltage Range | 0.0 to 10 volts | |
| Current Range | 0.0 to ? amps | 0.0 amps |
| Input Type | DC Voltage | Process |