OMEGA Engineering, Inc. High Performance Panel Meter DP41Z-W-A

Description
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
Datasheet
Description
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Panel Meter - DP41Z-W-A - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Panel Meter
DP41Z-W-A
High Performance Panel Meter DP41Z-W-A
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
  • Extended 5-Year Warranty at No Extra Charge
  • 6-Digit Display ¢Min/Max Storage
  • 4 Isolated Open Collector Outputs
  • Optional DC Power
  • NEMA-4 (IP65) Front Panel
  • 12 Readings Per Second
  • Alarm/Control Capabilities
  • Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for)
  • Peak and Valley Detection
  • Digital Tare
  • Easy Front Panel Programming
  • Optional BCD Output
  • Optional Analog Output
  • Optional RS-232/RS-485 Communications
  • Optional Mechanical Relays
  • Thermocouple and RTD Inputs
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP41Z-W-A
Product Name High Performance Panel Meter
Outputs Analog
Features Alarms; Set Points
Display Type Numeric; Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Multi Function Panel Meters - 1365378 - RS Components, Ltd.
Specs
Number Digits 3.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, frequency, on hour, rpm, run hour, voltage
Width 92 mm (3.62 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details