OMEGA Engineering, Inc. High Performance Panel Meter DP41Z-S-DC

Description
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
Datasheet
Description
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Panel Meter - DP41Z-S-DC - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Panel Meter
DP41Z-S-DC
High Performance Panel Meter DP41Z-S-DC
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
  • Extended 5-Year Warranty at No Extra Charge
  • 6-Digit Display ¢Min/Max Storage
  • 4 Isolated Open Collector Outputs
  • Optional DC Power
  • NEMA-4 (IP65) Front Panel
  • 12 Readings Per Second
  • Alarm/Control Capabilities
  • Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for)
  • Peak and Valley Detection
  • Digital Tare
  • Easy Front Panel Programming
  • Optional BCD Output
  • Optional Analog Output
  • Optional RS-232/RS-485 Communications
  • Optional Mechanical Relays
  • Thermocouple and RTD Inputs
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP41Z-S-DC
Product Name High Performance Panel Meter
Outputs Analog
Features Alarms; Set Points
Display Type Numeric; Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details