PANEL METER UNIVERSAL INPUT WITH DC POWE
UNIVERSAL METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:Process / Strain Gauge / Temperature; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP41-U-DC | 5880-DP41-U-DC-ND | 62AH2602 |
| Product Name | Frequency Control & Timing Devices | Meters | Universal Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega |
| Display Technology | LED | ||
| Display Colors | Red | ||
| Voltage Range | 50 volts | 0.0 volts | |
| Width | 92 mm (3.62 inch) | ||
| Height | 45 mm (1.77 inch) |