OMEGA Engineering, Inc. Meters DP41-TC-S4A

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP41-TC-S4A-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-TC-S4A
Frequency Control & Timing Devices DP41-TC-S4A
THERMOCOUPLE PANEL METER

THERMOCOUPLE PANEL METER

Buy Now
Panel Meter, 115Vac; No. Of Digits / Alpha Omega - 62AH2597 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 115Vac; No. Of Digits / Alpha Omega
62AH2597
Panel Meter, 115Vac; No. Of Digits / Alpha Omega 62AH2597
PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Thermocoupl e; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Thermocouple; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP41-TC-S4A-ND DP41-TC-S4A 62AH2597
Product Name Meters Frequency Control & Timing Devices Panel Meter, 115Vac; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
 - Digital Panel Meters for Batch Controller Pulse Input Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Multi Function Panel Meters - 1365380 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Ac current, ac voltage, frequency, hour, rpm
Width 92 mm (3.62 inch)
View Details