THERMOCOUPLE PANEL METER
PROCESS/TEMP METER LED PANEL MNT
PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Thermocoupl
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP41-TC-S2A | DP41-TC-S2A | 5880-DP41-TC-S2A-ND | 62AH2596 |
| Product Name | High Performance Panel Meter | Frequency Control & Timing Devices | Meters | Panel Meter, 115Vac; No. Of Digits / Alpha Omega |
| Outputs | Analog; Serial Communications | Digital | ||
| Features | Alarms; Set Points | |||
| Display Type | Numeric; Alphanumeric | |||
| Character Size | 0.37 (9.4mm) to 0.56 (14.2mm) | |||
| Number Digits | 6.0 | 6.0 |