PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:Thermocoupl
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP41-TC-DC-ND | 78AC3919 |
| Product Name | Meters | Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega |
| Display Technology | LED | |
| Display Colors | Red | |
| Voltage Range | 50 volts | |
| Width | 92 mm (3.62 inch) |