OMEGA Engineering, Inc. Meters DP41-TC-DC-A

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP41-TC-DC-A-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega - 82AC5276 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
82AC5276
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega 82AC5276
PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:Thermocoupl e; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC RoHS Compliant: Yes

PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:Thermocouple; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP41-TC-DC-A-ND 82AC5276
Product Name Meters Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details