OMEGA Engineering, Inc. Frequency Control & Timing Devices DP41-TC-A

Description
THERMOCOUPLE PANEL METER
Request a Quote Datasheet
Description
THERMOCOUPLE PANEL METER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-TC-A
Frequency Control & Timing Devices DP41-TC-A
THERMOCOUPLE PANEL METER

THERMOCOUPLE PANEL METER

Buy Now
Meters - 5880-DP41-TC-A-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Panel Meter, 115Vac; No. Of Digits / Alpha Omega - 62AH2587 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 115Vac; No. Of Digits / Alpha Omega
62AH2587
Panel Meter, 115Vac; No. Of Digits / Alpha Omega 62AH2587
PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Thermocoupl e; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Thermocouple; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP41-TC-A 5880-DP41-TC-A-ND 62AH2587
Product Name Frequency Control & Timing Devices Meters Panel Meter, 115Vac; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details