OMEGA Engineering, Inc. Meters DP41-TC-230

Description
DP41-TC-230
Request a Quote Datasheet
Description
DP41-TC-230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP41-TC-230-ND - DigiKey
Thief River Falls, MN, United States
DP41-TC-230

DP41-TC-230

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-TC-230
Frequency Control & Timing Devices DP41-TC-230
THERMOCOUPLE PANEL METER

THERMOCOUPLE PANEL METER

Buy Now
Panel Meter, 230Vac; No. Of Digits / Alpha Omega - 62AH2598 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 230Vac; No. Of Digits / Alpha Omega
62AH2598
Panel Meter, 230Vac; No. Of Digits / Alpha Omega 62AH2598
PANEL METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Thermocoupl e; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Thermocouple; Meter Range:-270°C to +1820°C / -454°F to 3300°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP41-TC-230-ND DP41-TC-230 62AH2598
Product Name Meters Frequency Control & Timing Devices Panel Meter, 230Vac; No. Of Digits / Alpha Omega
Display Technology LED
Display Colors Red
Voltage Range 50 volts
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details