OMEGA Engineering, Inc. High Performance Strain Gage Meter DP41-S

Description
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
Request a Quote Datasheet
Description
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Strain Gage Meter - DP41-S - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Strain Gage Meter
DP41-S
High Performance Strain Gage Meter DP41-S
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
  • Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors
  • Adjustable Filtering Up to 13 Hz
  • Displays Up to 999,999 Counts
  • NEMA-4 Front Panel
  • Remote Tare, Min, Max, Reset and Hold Features
  • Min/Max (Peak/Valley) Detection
Buy Now Datasheet
High Performance Panel Meter - DP41-S - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Panel Meter
DP41-S
High Performance Panel Meter DP41-S
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
  • Extended 5-Year Warranty at No Extra Charge
  • 6-Digit Display ¢Min/Max Storage
  • 4 Isolated Open Collector Outputs
  • Optional DC Power
  • NEMA-4 (IP65) Front Panel
  • 12 Readings Per Second
  • Alarm/Control Capabilities
  • Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for)
  • Peak and Valley Detection
  • Digital Tare
  • Easy Front Panel Programming
  • Optional BCD Output
  • Optional Analog Output
  • Optional RS-232/RS-485 Communications
  • Optional Mechanical Relays
  • Thermocouple and RTD Inputs
Buy Now Datasheet
Meters - 5880-DP41-S-ND - DigiKey
Thief River Falls, MN, United States
MULTI METER LED DIN RAIL

MULTI METER LED DIN RAIL

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-S
Frequency Control & Timing Devices DP41-S
Panel Meters: NP DP41 (infinity series t

Panel Meters: NP DP41 (infinity series t

Buy Now
Strain Gauge Indicator, 115Vac; No. Of Digits / Alpha Omega - 31AC5850 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge Indicator, 115Vac; No. Of Digits / Alpha Omega
31AC5850
Strain Gauge Indicator, 115Vac; No. Of Digits / Alpha Omega 31AC5850
STRAIN GAUGE INDICATOR, 115VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, ± 50mV, ± 500mV, ± 5V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:0.54" RoHS Compliant: Yes

STRAIN GAUGE INDICATOR, 115VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, ± 50mV, ± 500mV, ± 5V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:0.54" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP41-S DP41-S 5880-DP41-S-ND DP41-S 31AC5850
Product Name High Performance Strain Gage Meter High Performance Panel Meter Meters Frequency Control & Timing Devices Strain Gauge Indicator, 115Vac; No. Of Digits / Alpha Omega
Outputs Analog; Serial Communications (optional feature) Analog Analog, Solid State
Display Type Numeric Numeric; Alphanumeric
Number Digits 6.0 6.0 6.0
Display Technology LCD LCD LED
Display Colors Green (optional feature); Red Green (optional feature); Red Multi
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Multi Function Panel Meters - 2333536 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, Current, RTD Temperature Prob, Temperature
Width 45 mm (1.77 inch)
View Details