OMEGA Engineering, Inc. High Performance Strain Gage Meter DP41-S-S2

Description
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
Request a Quote Datasheet
Description
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Strain Gage Meter - DP41-S-S2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Strain Gage Meter
DP41-S-S2
High Performance Strain Gage Meter DP41-S-S2
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
  • Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors
  • Adjustable Filtering Up to 13 Hz
  • Displays Up to 999,999 Counts
  • NEMA-4 Front Panel
  • Remote Tare, Min, Max, Reset and Hold Features
  • Min/Max (Peak/Valley) Detection
Buy Now Datasheet
Meters - 5880-DP41-S-S2-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-S-S2
Frequency Control & Timing Devices DP41-S-S2
Panel Meters: NP DP41 (infinity series t

Panel Meters: NP DP41 (infinity series t

Buy Now
Panel Meter, 115Vac; No. Of Digits / Alpha Omega - 62AH2573 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 115Vac; No. Of Digits / Alpha Omega
62AH2573
Panel Meter, 115Vac; No. Of Digits / Alpha Omega 62AH2573
PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP41-S-S2 5880-DP41-S-S2-ND DP41-S-S2 62AH2573
Product Name High Performance Strain Gage Meter Meters Frequency Control & Timing Devices Panel Meter, 115Vac; No. Of Digits / Alpha Omega
Outputs Analog; Serial Communications (optional feature) Digital
Display Type Numeric
Number Digits 6.0 6.0
Display Technology LCD LED
Display Colors Green (optional feature); Red Red
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details