STRAIN GAUGE INDICATOR, DUAL RELAY O/P; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, ± 50mV, ± 500mV, ± 5V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:0.54"RoHS Compliant: No
| OMEGA Engineering, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP41-S-R | 31AC5852 |
| Product Name | High Performance Strain Gage Meter | Strain Gauge Indicator, Dual Relay O/p; No. Of Digits / Alpha Omega |
| Outputs | Analog; Serial Communications (optional feature) | |
| Display Type | Numeric | |
| Number Digits | 6.0 | 6.0 |
| Display Technology | LCD | |
| Display Colors | Green (optional feature); Red |