OMEGA Engineering, Inc. High Performance Strain Gage Meter DP41-S-DC

Description
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
Request a Quote Datasheet
Description
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Strain Gage Meter - DP41-S-DC - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Strain Gage Meter
DP41-S-DC
High Performance Strain Gage Meter DP41-S-DC
Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors Adjustable Filtering Up to 13 Hz Displays Up to 999,999 Counts NEMA-4 Front Panel Remote Tare, Min, Max, Reset and Hold Features Min/Max (Peak/Valley) Detection
  • Compatible with Strain Gage Bridge Sensors or Ratiometric Voltage Sensors
  • Adjustable Filtering Up to 13 Hz
  • Displays Up to 999,999 Counts
  • NEMA-4 Front Panel
  • Remote Tare, Min, Max, Reset and Hold Features
  • Min/Max (Peak/Valley) Detection
Buy Now Datasheet
Meters - 5880-DP41-S-DC-ND - DigiKey
Thief River Falls, MN, United States
MULTI METER LED DIN RAIL

MULTI METER LED DIN RAIL

Buy Now Datasheet
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega - 62AH2564 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
62AH2564
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega 62AH2564
PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm RoHS Compliant: Yes

PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP41-S-DC 5880-DP41-S-DC-ND 62AH2564
Product Name High Performance Strain Gage Meter Meters Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
Outputs Analog; Serial Communications (optional feature)
Display Type Numeric
Number Digits 6.0 6.0
Display Technology LCD LED
Display Colors Green (optional feature); Red Red
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details