OMEGA Engineering, Inc. Meters DP41-S-DC-S4

Description
DP41-S-DC-S4
Request a Quote Datasheet
Description
DP41-S-DC-S4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP41-S-DC-S4-ND - DigiKey
Thief River Falls, MN, United States
DP41-S-DC-S4

DP41-S-DC-S4

Buy Now Datasheet
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega - 62AH2569 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
62AH2569
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega 62AH2569
PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm RoHS Compliant: Yes

PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP41-S-DC-S4-ND 62AH2569
Product Name Meters Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
Outputs Analog, Solid State
Display Technology LED
Display Colors Red
Width 92 mm (3.62 inch)
Height 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details