STRAIN PANEL METER
PANEL METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP41-S-A-230 | 62AH2563 |
| Product Name | Frequency Control & Timing Devices | Panel Meter, 230Vac; No. Of Digits / Alpha Omega |
| Number Digits | 6.0 |