STRAIN PANEL METER
PANEL METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP41-S-230-S4 | 5880-DP41-S-230-S4-ND | 62AH2585 |
| Product Name | Frequency Control & Timing Devices | Meters | Panel Meter, 230Vac; No. Of Digits / Alpha Omega |
| Outputs | Analog (4) | ||
| Display Technology | LED | ||
| Display Colors | Multi | ||
| Input Type | Temperature | Strain Gauge; Strain Gauge | |
| Width | 92 mm (3.62 inch) |