OMEGA Engineering, Inc. Panel Meter, 230Vac; No. Of Digits / Alpha Omega DP41-RTD-S2-230

Description
PANEL METER, 230VAC; No. of Digits / Alpha:6; Meter Function:RTD; Meter Range:-200°C to +850°C, -328°F to +1562°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
PANEL METER, 230VAC; No. of Digits / Alpha:6; Meter Function:RTD; Meter Range:-200°C to +850°C, -328°F to +1562°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 230Vac; No. Of Digits / Alpha Omega - 62AH2557 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 230Vac; No. Of Digits / Alpha Omega
62AH2557
Panel Meter, 230Vac; No. Of Digits / Alpha Omega 62AH2557
PANEL METER, 230VAC; No. of Digits / Alpha:6; Meter Function:RTD; Meter Range:-200°C to +850°C, -328°F to +1562°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, 230VAC; No. of Digits / Alpha:6; Meter Function:RTD; Meter Range:-200°C to +850°C, -328°F to +1562°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2557
Product Name Panel Meter, 230Vac; No. Of Digits / Alpha Omega
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
 - Digital Panel Meter for Batch Controller Analog Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details