OMEGA Engineering, Inc. Meters DP41-RTD-DC

Description
DP41-RTD-DC
Request a Quote Datasheet
Description
DP41-RTD-DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP41-RTD-DC-ND - DigiKey
Thief River Falls, MN, United States
DP41-RTD-DC

DP41-RTD-DC

Buy Now Datasheet
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega - 62AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
62AH2550
Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega 62AH2550
PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:RTD; Meter Range:-200°C to +850°C, -328°F to +1562°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC RoHS Compliant: Yes

PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:RTD; Meter Range:-200°C to +850°C, -328°F to +1562°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP41-RTD-DC-ND 62AH2550
Product Name Meters Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
Display Technology LED
Display Colors Red
Voltage Range 50 volts
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
 - Digital Panel Meters for Time Interval of Periodic Events Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details