PANEL METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:RTD; Meter Range:-200°C to +850°C, -328°F to +1562°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP41-RTD-DC-S2-ND | 62AH2551 |
| Product Name | Meters | Panel Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega |
| Outputs | Analog, Solid State | |
| Display Technology | LED | |
| Display Colors | Red | |
| Width | 92 mm (3.62 inch) |