OMEGA Engineering, Inc. Meters DP41-RTD-A

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP41-RTD-A-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-RTD-A
Frequency Control & Timing Devices DP41-RTD-A
RTD PANEL METER

RTD PANEL METER

Buy Now
Panel Meter, 115Vac; No. Of Digits / Alpha Omega - 62AH2549 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 115Vac; No. Of Digits / Alpha Omega
62AH2549
Panel Meter, 115Vac; No. Of Digits / Alpha Omega 62AH2549
PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:RTD; Meter Range:-200°C to +850°C, -328°F to +1562°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:RTD; Meter Range:-200°C to +850°C, -328°F to +1562°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP41-RTD-A-ND DP41-RTD-A 62AH2549
Product Name Meters Frequency Control & Timing Devices Panel Meter, 115Vac; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details