RTD PANEL METER
PANEL METER, 230VAC; No. of Digits / Alpha:6; Meter Function:RTD; Meter Range:-200°C to +850°C, -328°F to +1562°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP41-RTD-230-ND | DP41-RTD-230 | 62AH2559 |
| Product Name | Meters | Frequency Control & Timing Devices | Panel Meter, 230Vac; No. Of Digits / Alpha Omega |
| Display Technology | LED | ||
| Display Colors | Red | ||
| Voltage Range | 50 volts | ||
| Width | 92 mm (3.62 inch) |