OMEGA Engineering, Inc. High Performance Panel Meter DP41-E

Description
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
Request a Quote Datasheet
Description
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Panel Meter - DP41-E - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Panel Meter
DP41-E
High Performance Panel Meter DP41-E
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
  • Extended 5-Year Warranty at No Extra Charge
  • 6-Digit Display ¢Min/Max Storage
  • 4 Isolated Open Collector Outputs
  • Optional DC Power
  • NEMA-4 (IP65) Front Panel
  • 12 Readings Per Second
  • Alarm/Control Capabilities
  • Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for)
  • Peak and Valley Detection
  • Digital Tare
  • Easy Front Panel Programming
  • Optional BCD Output
  • Optional Analog Output
  • Optional RS-232/RS-485 Communications
  • Optional Mechanical Relays
  • Thermocouple and RTD Inputs
Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-E
Frequency Control & Timing Devices DP41-E
Panel Meters: NP DP41 (infinity series t

Panel Meters: NP DP41 (infinity series t

Buy Now
Meters - 5880-DP41-E-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Process Voltage/current Indicator, 115V; No. Of Digits / Alpha Omega - 31AC5849 - Newark, An Avnet Company
Chicago, IL, United States
Process Voltage/current Indicator, 115V; No. Of Digits / Alpha Omega
31AC5849
Process Voltage/current Indicator, 115V; No. Of Digits / Alpha Omega 31AC5849
PROCESS VOLTAGE/CURRENT INDICATOR, 115V; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0V to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, ± 50mV, ± 500mV, ± 5V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:0.54" RoHS Compliant: Yes

PROCESS VOLTAGE/CURRENT INDICATOR, 115V; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0V to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, ± 50mV, ± 500mV, ± 5V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:0.54" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP41-E DP41-E 5880-DP41-E-ND 31AC5849
Product Name High Performance Panel Meter Frequency Control & Timing Devices Meters Process Voltage/current Indicator, 115V; No. Of Digits / Alpha Omega
Outputs Analog Digital
Features Alarms; Set Points
Display Type Numeric; Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0 6.0
Unlock Full Specs
to access all available technical data

Similar Products

3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details