PROCESS METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP41-E-S4-ND | 62AH2542 |
| Product Name | Meters | Process Meter, 115Vac; No. Of Digits / Alpha Omega |
| Outputs | Analog, Solid State | |
| Display Technology | LED | |
| Display Colors | Red | |
| Width | 92 mm (3.62 inch) | |
| Height | 45 mm (1.77 inch) |