OMEGA Engineering, Inc. Frequency Control & Timing Devices DP41-E-DC

Description
Panel Meters: NP DP41 (infinity series t
Request a Quote Datasheet
Description
Panel Meters: NP DP41 (infinity series t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-E-DC
Frequency Control & Timing Devices DP41-E-DC
Panel Meters: NP DP41 (infinity series t

Panel Meters: NP DP41 (infinity series t

Buy Now
Meters - 5880-DP41-E-DC-ND - DigiKey
Thief River Falls, MN, United States
MULTI METER LED DIN RAIL

MULTI METER LED DIN RAIL

Buy Now Datasheet
Process Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega - 62AH2535 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
62AH2535
Process Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega 62AH2535
PROCESS METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Width:92mmRoHS Compliant: Yes

PROCESS METER, 10 TO 32VDC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Width:92mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP41-E-DC 5880-DP41-E-DC-ND 62AH2535
Product Name Frequency Control & Timing Devices Meters Process Meter, 10 To 32Vdc; No. Of Digits / Alpha Omega
Display Technology LED
Display Colors Red
Voltage Range 50 volts 0.0 volts
Current Range 0.0040 to ? amps 0.0200 amps
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

12-ch sub-D 50-p(F) Front Panel LAN-XI - UA-2109--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details