OMEGA Engineering, Inc. Process Meter, 230Vac; No. Of Digits / Alpha Omega DP41-E-A-230

Description
PROCESS METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Temperature / Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm RoHS Compliant: Yes
Datasheet
Description
PROCESS METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Temperature / Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter, 230Vac; No. Of Digits / Alpha Omega - 62AH2532 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 230Vac; No. Of Digits / Alpha Omega
62AH2532
Process Meter, 230Vac; No. Of Digits / Alpha Omega 62AH2532
PROCESS METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Temperature / Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm RoHS Compliant: Yes

PROCESS METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Temperature / Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2532
Product Name Process Meter, 230Vac; No. Of Digits / Alpha Omega
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for AC Phase Angle and AC Power Factor Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details