OMEGA Engineering, Inc. Meters DP41-E-230-S2

Description
DP41-E-230-S2
Request a Quote Datasheet
Description
DP41-E-230-S2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP41-E-230-S2-ND - DigiKey
Thief River Falls, MN, United States
DP41-E-230-S2

DP41-E-230-S2

Buy Now Datasheet
Process Meter, 230Vac; No. Of Digits / Alpha Omega - 62AH2546 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 230Vac; No. Of Digits / Alpha Omega
62AH2546
Process Meter, 230Vac; No. Of Digits / Alpha Omega 62AH2546
PROCESS METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PROCESS METER, 230VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP41-E-230-S2-ND 62AH2546
Product Name Meters Process Meter, 230Vac; No. Of Digits / Alpha Omega
Outputs Analog, Solid State
Display Technology LED
Display Colors Red
Width 92 mm (3.62 inch)
Height 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers