OMEGA Engineering, Inc. Ultra High Performance Meter DP41-B

Description
OMEGA goes BEYOND with the all new DP41-B. The OMEGA set the world standard for accuracy, performance and quality in digital panel meters. The all new DP41-B raises the bar even higher with accuracy of up to 0.005% of reading, and up to 166 readings per second. The versatile OMEGA DP41-B handles a broad spectrum of dc voltage and current ranges, nine thermocouple types, multiple RTD's, and signals from strain gauge transducers such as load cells and pressure transducers, as well as potentiometric inputs. It also features ten point linearization of input signals, progammable by the user for custom applications. Built-in excitation to power virtually any sensor or transmitter, and four isolated open collector outputs for control or alarms are standard. The big, bright, 6 digit patented LED display can be programmed to change color between Red, Amber, and Green at any set point. The digits are 58% bigger than the typical display. Output options include: Isolated programmable analog voltage or current and four relays. With the Serial Communications option, the user can select from a push-button menu between RS-232, RS-485, and either a straightforward ASCII protocol or MODBUS. With OMEGA'S award-winning Ethernet/Internet option, the new DP41-B connects directly to an Ethernet network and transmits data in standard TCP/IP protocol. It is possible to monitor and control a process through a web browser from anywhere on the Internet.
Datasheet
Description
OMEGA goes BEYOND with the all new DP41-B. The OMEGA set the world standard for accuracy, performance and quality in digital panel meters. The all new DP41-B raises the bar even higher with accuracy of up to 0.005% of reading, and up to 166 readings per second. The versatile OMEGA DP41-B handles a broad spectrum of dc voltage and current ranges, nine thermocouple types, multiple RTD's, and signals from strain gauge transducers such as load cells and pressure transducers, as well as potentiometric inputs. It also features ten point linearization of input signals, progammable by the user for custom applications. Built-in excitation to power virtually any sensor or transmitter, and four isolated open collector outputs for control or alarms are standard. The big, bright, 6 digit patented LED display can be programmed to change color between Red, Amber, and Green at any set point. The digits are 58% bigger than the typical display. Output options include: Isolated programmable analog voltage or current and four relays. With the Serial Communications option, the user can select from a push-button menu between RS-232, RS-485, and either a straightforward ASCII protocol or MODBUS. With OMEGA'S award-winning Ethernet/Internet option, the new DP41-B connects directly to an Ethernet network and transmits data in standard TCP/IP protocol. It is possible to monitor and control a process through a web browser from anywhere on the Internet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra High Performance Meter - DP41-B - OMEGA Engineering, Inc.
Norwalk, CT, USA
Ultra High Performance Meter
DP41-B
Ultra High Performance Meter DP41-B
OMEGA goes BEYOND with the all new DP41-B. The OMEGA set the world standard for accuracy, performance and quality in digital panel meters. The all new DP41-B raises the bar even higher with accuracy of up to 0.005% of reading, and up to 166 readings per second. The versatile OMEGA DP41-B handles a broad spectrum of dc voltage and current ranges, nine thermocouple types, multiple RTD's, and signals from strain gauge transducers such as load cells and pressure transducers, as well as potentiometric inputs. It also features ten point linearization of input signals, progammable by the user for custom applications. Built-in excitation to power virtually any sensor or transmitter, and four isolated open collector outputs for control or alarms are standard. The big, bright, 6 digit patented LED display can be programmed to change color between Red, Amber, and Green at any set point. The digits are 58% bigger than the typical display. Output options include: Isolated programmable analog voltage or current and four relays. With the Serial Communications option, the user can select from a push-button menu between RS-232, RS-485, and either a straightforward ASCII protocol or MODBUS. With OMEGA'S award-winning Ethernet/Internet option, the new DP41-B connects directly to an Ethernet network and transmits data in standard TCP/IP protocol. It is possible to monitor and control a process through a web browser from anywhere on the Internet.

OMEGA goes BEYOND with the all new DP41-B. The OMEGA set the world standard for accuracy, performance and quality in digital panel meters. The all new DP41-B raises the bar even higher with accuracy of up to 0.005% of reading, and up to 166 readings per second.
The versatile OMEGA DP41-B handles a broad spectrum of dc voltage and current ranges, nine thermocouple types, multiple RTD's, and signals from strain gauge transducers such as load cells and pressure transducers, as well as potentiometric inputs. It also features ten point linearization of input signals, progammable by the user for custom applications.
Built-in excitation to power virtually any sensor or transmitter, and four isolated open collector outputs for control or alarms are standard. The big, bright, 6 digit patented LED display can be programmed to change color between Red, Amber, and Green at any set point. The digits are 58% bigger than the typical display. Output options include: Isolated programmable analog voltage or current and four relays.
With the Serial Communications option, the user can select from a push-button menu between RS-232, RS-485, and either a straightforward ASCII protocol or MODBUS. With OMEGA'S award-winning Ethernet/Internet option, the new DP41-B connects directly to an Ethernet network and transmits data in standard TCP/IP protocol. It is possible to monitor and control a process through a web browser from anywhere on the Internet.

Buy Now
DIN Ultra High Performance Meter - DP41-B - OMEGA Engineering, Inc.
Norwalk, CT, USA
DIN Ultra High Performance Meter
DP41-B
DIN Ultra High Performance Meter DP41-B
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated Analog Output Optional Four Relays Optional Optional Ethernet or RS-232/RS-485 In-Line Calibration NEMA 4 Front Bezel
  • Universal Inputs: DC Voltage/Current, T/C, RTD, Strain
  • Accuracy: ±0.005% rdg
  • 6-Digit Color Changing LED Display
  • Up to 166 Readings Per Second
  • 10 Point Linearization
  • 4 Isolated Open Collector Output
  • Isolated Analog Output Optional
  • Four Relays Optional
  • Optional Ethernet or RS-232/RS-485
  • In-Line Calibration
  • NEMA 4 Front Bezel
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Digital Panel Meters Digital Panel Meters
Product Number DP41-B DP41-B
Product Name Ultra High Performance Meter DIN Ultra High Performance Meter
Outputs Analog (optional feature); Serial Communications (optional feature); Relay (optional feature)
Features Alarms; Set Points Alarms; Set Points
Display Type Alphanumeric Numeric; Alphanumeric
Character Size Larger than 0.56 (14.2mm) Larger than 0.56 (14.2mm)
Number Digits 6.0 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Multi Function Panel Meters - 8275401 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 91.5 mm (3.6 inch)
View Details
3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details