OMEGA Engineering, Inc. DIN Ultra High Performance Meter DP40B-EI

Description
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated Analog Output Optional Four Relays Optional Optional Ethernet or RS-232/RS-485 In-Line Calibration NEMA 4 Front Bezel
Description
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated Analog Output Optional Four Relays Optional Optional Ethernet or RS-232/RS-485 In-Line Calibration NEMA 4 Front Bezel

Suppliers

Company
Product
Description
Supplier Links
DIN Ultra High Performance Meter - DP40B-EI - OMEGA Engineering, Inc.
Norwalk, CT, USA
DIN Ultra High Performance Meter
DP40B-EI
DIN Ultra High Performance Meter DP40B-EI
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated Analog Output Optional Four Relays Optional Optional Ethernet or RS-232/RS-485 In-Line Calibration NEMA 4 Front Bezel
  • Universal Inputs: DC Voltage/Current, T/C, RTD, Strain
  • Accuracy: ±0.005% rdg
  • 6-Digit Color Changing LED Display
  • Up to 166 Readings Per Second
  • 10 Point Linearization
  • 4 Isolated Open Collector Output
  • Isolated Analog Output Optional
  • Four Relays Optional
  • Optional Ethernet or RS-232/RS-485
  • In-Line Calibration
  • NEMA 4 Front Bezel
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP40B-EI
Product Name DIN Ultra High Performance Meter
Outputs Serial Communications
Features Alarms; Set Points
Display Type Numeric; Alphanumeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
6-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Multi Function Panel Meters - 8158337 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details