OMEGA Engineering, Inc. DIN Ultra High Performance Meter DP40B-A

Description
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated Analog Output Optional Four Relays Optional Optional Ethernet or RS-232/RS-485 In-Line Calibration NEMA 4 Front Bezel
Description
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated Analog Output Optional Four Relays Optional Optional Ethernet or RS-232/RS-485 In-Line Calibration NEMA 4 Front Bezel

Suppliers

Company
Product
Description
Supplier Links
DIN Ultra High Performance Meter - DP40B-A - OMEGA Engineering, Inc.
Norwalk, CT, USA
DIN Ultra High Performance Meter
DP40B-A
DIN Ultra High Performance Meter DP40B-A
Universal Inputs: DC Voltage/Current, T/C, RTD, Strain Accuracy: ±0.005% rdg 6-Digit Color Changing LED Display Up to 166 Readings Per Second 10 Point Linearization 4 Isolated Open Collector Output Isolated Analog Output Optional Four Relays Optional Optional Ethernet or RS-232/RS-485 In-Line Calibration NEMA 4 Front Bezel
  • Universal Inputs: DC Voltage/Current, T/C, RTD, Strain
  • Accuracy: ±0.005% rdg
  • 6-Digit Color Changing LED Display
  • Up to 166 Readings Per Second
  • 10 Point Linearization
  • 4 Isolated Open Collector Output
  • Isolated Analog Output Optional
  • Four Relays Optional
  • Optional Ethernet or RS-232/RS-485
  • In-Line Calibration
  • NEMA 4 Front Bezel
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP40B-A
Product Name DIN Ultra High Performance Meter
Outputs Analog
Features Alarms; Set Points
Display Type Numeric; Alphanumeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
 - Digital Panel Meters for Rate, Totalizer with Functions A+B, A-B, AxB, A/B, A/B-1 Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details