OMEGA Engineering, Inc. Meters DP400TP

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP400TP-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP400TP
Frequency Control & Timing Devices DP400TP
Panel Meters: Vendor Temp/Proc/AC/DC Met

Panel Meters: Vendor Temp/Proc/AC/DC Met

Buy Now
Panel Meter, Temperature, 96Mm X 48Mm; No. Of Digits / Alpha Omega - 32AH9183 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temperature, 96Mm X 48Mm; No. Of Digits / Alpha Omega
32AH9183
Panel Meter, Temperature, 96Mm X 48Mm; No. Of Digits / Alpha Omega 32AH9183
PANEL METER, TEMPERATURE, 96MM X 48MM; No. of Digits / Alpha:-; Meter Function:Temperature / Process; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:91mm; Supply Voltage Min:24V; Supply Voltage Max:230V RoHS Compliant: Yes

PANEL METER, TEMPERATURE, 96MM X 48MM; No. of Digits / Alpha:-; Meter Function:Temperature / Process; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:91mm; Supply Voltage Min:24V; Supply Voltage Max:230V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP400TP-ND DP400TP 32AH9183
Product Name Meters Frequency Control & Timing Devices Panel Meter, Temperature, 96Mm X 48Mm; No. Of Digits / Alpha Omega
Outputs Digital
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
 - Digital Panel Meters for Load Cell, Strain Gauge and Microvolt Applications, L20000WM - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Multi Function Panel Meters - 559637 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details