OMEGA Engineering, Inc. Frequency Control & Timing Devices DP400S

Description
Panel Meters: Vendor Temp/Proc/AC/DC Met
Request a Quote Datasheet
Description
Panel Meters: Vendor Temp/Proc/AC/DC Met
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP400S
Frequency Control & Timing Devices DP400S
Panel Meters: Vendor Temp/Proc/AC/DC Met

Panel Meters: Vendor Temp/Proc/AC/DC Met

Buy Now
Meters - 5880-DP400S-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Panel Meter, Strain, 96Mm X 48Mm, 230V; No. Of Digits / Alpha Omega - 99AC2717 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Strain, 96Mm X 48Mm, 230V; No. Of Digits / Alpha Omega
99AC2717
Panel Meter, Strain, 96Mm X 48Mm, 230V; No. Of Digits / Alpha Omega 99AC2717
PANEL METER, STRAIN, 96MM X 48MM, 230V; No. of Digits / Alpha:-; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:91mm; Supply Voltage Min:24V; Supply Voltage Max:230VRoHS Compliant: Yes

PANEL METER, STRAIN, 96MM X 48MM, 230V; No. of Digits / Alpha:-; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:91mm; Supply Voltage Min:24V; Supply Voltage Max:230VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP400S 5880-DP400S-ND 99AC2717
Product Name Frequency Control & Timing Devices Meters Panel Meter, Strain, 96Mm X 48Mm, 230V; No. Of Digits / Alpha Omega
Outputs Digital
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
 - Digital Panel Meter for 6 Digit Digital Stopwatch and Timer - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Multi Function Panel Meters - 2313886 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type Strain Gauge; Strain
Width 92 mm (3.62 inch)
View Details