OMEGA Engineering, Inc. Legal-For-Trade Weigh Scale Panel Meter DP40-25SC2

Description
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability
Description
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability

Suppliers

Company
Product
Description
Supplier Links
Legal-For-Trade Weigh Scale Panel Meter - DP40-25SC2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Legal-For-Trade Weigh Scale Panel Meter
DP40-25SC2
Legal-For-Trade Weigh Scale Panel Meter DP40-25SC2
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability
  • NTEP Approved for Class III and IIIL/Up to 10,000 Divisions
  • 5 Point Linearization
  • Scales in Any Engineering Unit lb, kg, oz, etc....
  • Character Units of Measure Display
  • Min., Max. and Tare Functions
  • True 6-Wire Bridge Connection
  • Net/Gross Button
  • Zero Error Correction
  • Fixed Tare Capability
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP40-25SC2
Product Name Legal-For-Trade Weigh Scale Panel Meter
Outputs Serial Communications
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details