OMEGA Engineering, Inc. Process Indicator DP35 Series

Description
The DPM35A is a compact process indicator, requiring only than 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges ,from 0 to 200 Vdc, and current from 0 to 50 mA. In addition, the unit can be scaled for both zero and span, to display in engineering units. The decimal point position is also jumper selected. The DP35 is an 1/8 DIN loop powered process indicator that can be jumper configured to select one of three input ranges, 1-5 mA, 4-20 mA or 10-50 mA. Like the DPM35A, the DP35 can be scaled for both zero and span to display in engineering units and has jumper selectable decimal point position.
Description
The DPM35A is a compact process indicator, requiring only than 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges ,from 0 to 200 Vdc, and current from 0 to 50 mA. In addition, the unit can be scaled for both zero and span, to display in engineering units. The decimal point position is also jumper selected. The DP35 is an 1/8 DIN loop powered process indicator that can be jumper configured to select one of three input ranges, 1-5 mA, 4-20 mA or 10-50 mA. Like the DPM35A, the DP35 can be scaled for both zero and span to display in engineering units and has jumper selectable decimal point position.

Suppliers

Company
Product
Description
Supplier Links
Process Indicator - DP35 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Process Indicator
DP35 Series
Process Indicator DP35 Series
The DPM35A is a compact process indicator, requiring only than 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges ,from 0 to 200 Vdc, and current from 0 to 50 mA. In addition, the unit can be scaled for both zero and span, to display in engineering units. The decimal point position is also jumper selected. The DP35 is an 1/8 DIN loop powered process indicator that can be jumper configured to select one of three input ranges, 1-5 mA, 4-20 mA or 10-50 mA. Like the DPM35A, the DP35 can be scaled for both zero and span to display in engineering units and has jumper selectable decimal point position.

The DPM35A is a compact process indicator, requiring only than 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges ,from 0 to 200 Vdc, and current from 0 to 50 mA. In addition, the unit can be scaled for both zero and span, to display in engineering units. The decimal point position is also jumper selected. The DP35 is an 1/8 DIN loop powered process indicator that can be jumper configured to select one of three input ranges, 1-5 mA, 4-20 mA or 10-50 mA. Like the DPM35A, the DP35 can be scaled for both zero and span to display in engineering units and has jumper selectable decimal point position.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP35 Series
Product Name Process Indicator
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Input Type DC Voltage; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2313888 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Potentiometer Signal, Voltage, Temperature, Current, Resistance
Width 92 mm (3.62 inch)
View Details
6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details