OMEGA Engineering, Inc. Process Meter, 120Vac; No. Of Digits / Alpha Omega DP3300-V-4

Description
PROCESS METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC
Datasheet
Description
PROCESS METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter, 120Vac; No. Of Digits / Alpha Omega - 62AH2504 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 120Vac; No. Of Digits / Alpha Omega
62AH2504
Process Meter, 120Vac; No. Of Digits / Alpha Omega 62AH2504
PROCESS METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC

PROCESS METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2504
Product Name Process Meter, 120Vac; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details