OMEGA Engineering, Inc. Process Meter, 220Vac; No. Of Digits / Alpha Omega DP3300-V-1

Description
PROCESS METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:220VAC
Datasheet
Description
PROCESS METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:220VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter, 220Vac; No. Of Digits / Alpha Omega - 62AH2502 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 220Vac; No. Of Digits / Alpha Omega
62AH2502
Process Meter, 220Vac; No. Of Digits / Alpha Omega 62AH2502
PROCESS METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:220VAC

PROCESS METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:220VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2502
Product Name Process Meter, 220Vac; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Meters - VAF36-DEMO - ODG (Origin Data Global)
View Details
2 suppliers
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
 - Digital Panel Meter for 6 Digit Digital Stopwatch and Timer - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details