OMEGA Engineering, Inc. Panel Meter, 220Vac; No. Of Digits / Alpha Omega DP3300-TH-1

Description
PANEL METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Thermistor; Meter Range:-8°C to +100°C, 17.2°F to +212°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm
Datasheet
Description
PANEL METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Thermistor; Meter Range:-8°C to +100°C, 17.2°F to +212°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 220Vac; No. Of Digits / Alpha Omega - 62AH2499 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 220Vac; No. Of Digits / Alpha Omega
62AH2499
Panel Meter, 220Vac; No. Of Digits / Alpha Omega 62AH2499
PANEL METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Thermistor; Meter Range:-8°C to +100°C, 17.2°F to +212°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm

PANEL METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Thermistor; Meter Range:-8°C to +100°C, 17.2°F to +212°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2499
Product Name Panel Meter, 220Vac; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Batch Controller Analog Input Applications, L80000VF1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details