OMEGA Engineering, Inc. Panel Meter, 120Vac; No. Of Digits / Alpha Omega DP3300-S

Description
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm
Datasheet
Description
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 120Vac; No. Of Digits / Alpha Omega - 62AH2492 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 120Vac; No. Of Digits / Alpha Omega
62AH2492
Panel Meter, 120Vac; No. Of Digits / Alpha Omega 62AH2492
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm

PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2492
Product Name Panel Meter, 120Vac; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details