OMEGA Engineering, Inc. Panel Meter, 220Vac; No. Of Digits / Alpha Omega DP3300-R-1

Description
PANEL METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm
Datasheet
Description
PANEL METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 220Vac; No. Of Digits / Alpha Omega - 62AH2484 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 220Vac; No. Of Digits / Alpha Omega
62AH2484
Panel Meter, 220Vac; No. Of Digits / Alpha Omega 62AH2484
PANEL METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm

PANEL METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2484
Product Name Panel Meter, 220Vac; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
 - Digital Panel Meters for Process and Ratiometric Applications, L20000P - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details