OMEGA Engineering, Inc. Panel Meter, 120Vac; No. Of Digits / Alpha Omega DP3300-MV

Description
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Voltage; Meter Range:4mA to 20mA, 100mV, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:
Datasheet
Description
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Voltage; Meter Range:4mA to 20mA, 100mV, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 120Vac; No. Of Digits / Alpha Omega - 62AH2479 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 120Vac; No. Of Digits / Alpha Omega
62AH2479
Panel Meter, 120Vac; No. Of Digits / Alpha Omega 62AH2479
PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Voltage; Meter Range:4mA to 20mA, 100mV, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:

PANEL METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Current, Voltage; Meter Range:4mA to 20mA, 100mV, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2479
Product Name Panel Meter, 120Vac; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Resistance in Ohms (Ohmmeter), L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details