OMEGA Engineering, Inc. Meters DP32PT-C24

Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP32PT-C24-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Digital Panel Meter, 1/32 Din, 240V; No. Of Digits / Alpha Omega - 31AC5842 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 1/32 Din, 240V; No. Of Digits / Alpha Omega
31AC5842
Digital Panel Meter, 1/32 Din, 240V; No. Of Digits / Alpha Omega 31AC5842
DIGITAL PANEL METER, 1/32 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:22.5mm; Panel Cutout Width:45mm RoHS Compliant: Yes

DIGITAL PANEL METER, 1/32 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:22.5mm; Panel Cutout Width:45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega - 69AJ0228 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega
69AJ0228
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega 69AJ0228
PANEL METER, 4DIGIT, MULTIFUNCTION, 240V ROHS COMPLIANT: YES

PANEL METER, 4DIGIT, MULTIFUNCTION, 240V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP32PT-C24-ND 31AC5842 69AJ0228
Product Name Meters Digital Panel Meter, 1/32 Din, 240V; No. Of Digits / Alpha Omega Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details