OMEGA Engineering, Inc. Frequency Control & Timing Devices DP25B-TC-A

Description
Panel Meters: NP DP25,26 (infinity C ser
Request a Quote Datasheet
Description
Panel Meters: NP DP25,26 (infinity C ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-TC-A
Frequency Control & Timing Devices DP25B-TC-A
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Meters - 5880-DP25B-TC-A-ND - DigiKey
Thief River Falls, MN, United States
TEMP METER LCD DIN RAIL

TEMP METER LCD DIN RAIL

Buy Now Datasheet
Panel Meter, 26 To 56Vdc; No. Of Digits / Alpha Omega - 62X8693 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 26 To 56Vdc; No. Of Digits / Alpha Omega
62X8693
Panel Meter, 26 To 56Vdc; No. Of Digits / Alpha Omega 62X8693
PANEL METER, 26 TO 56VDC; No. of Digits / Alpha:4; Meter Function:Thermocoupl e; Meter Range:-270°C to +1372°C / -454°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:26VDC RoHS Compliant: Yes

PANEL METER, 26 TO 56VDC; No. of Digits / Alpha:4; Meter Function:Thermocouple; Meter Range:-270°C to +1372°C / -454°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:26VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP25B-TC-A 5880-DP25B-TC-A-ND 62X8693
Product Name Frequency Control & Timing Devices Meters Panel Meter, 26 To 56Vdc; No. Of Digits / Alpha Omega
Outputs Analog; Analog
Display Technology LCD
Display Colors Multi
Input Type Temperature Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
 - Digital Panel Meters for True RMS AC Voltage and Current Applications, L20000RMV1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Multi Function Panel Meters - 1365382 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage
Width 92 mm (3.62 inch)
View Details