OMEGA Engineering, Inc. Meters DP25B-TC-230

Description
TEMP METER LCD DIN RAIL
Request a Quote Datasheet
Description
TEMP METER LCD DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP25B-TC-230-ND - DigiKey
Thief River Falls, MN, United States
TEMP METER LCD DIN RAIL

TEMP METER LCD DIN RAIL

Buy Now Datasheet
Panel Meter, 230Vac; No. Of Digits / Alpha Omega - 62AH2468 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 230Vac; No. Of Digits / Alpha Omega
62AH2468
Panel Meter, 230Vac; No. Of Digits / Alpha Omega 62AH2468
PANEL METER, 230VAC; No. of Digits / Alpha:4; Meter Function:Thermocoupl e; Meter Range:-270°C to +1372°C / -454°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, 230VAC; No. of Digits / Alpha:4; Meter Function:Thermocouple; Meter Range:-270°C to +1372°C / -454°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP25B-TC-230-ND 62AH2468
Product Name Meters Panel Meter, 230Vac; No. Of Digits / Alpha Omega
Display Technology LCD
Display Colors Multi
Input Type Temperature Thermocouple
Width 91.95 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers