OMEGA Engineering, Inc. Meters DP25B-TC-230-AR

Description
TEMP METER LCD DIN RAIL
Request a Quote Datasheet
Description
TEMP METER LCD DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP25B-TC-230-AR-ND - DigiKey
Thief River Falls, MN, United States
TEMP METER LCD DIN RAIL

TEMP METER LCD DIN RAIL

Buy Now Datasheet
Panel Meter, 230Vac; No. Of Digits / Alpha Omega - 62AH2470 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 230Vac; No. Of Digits / Alpha Omega
62AH2470
Panel Meter, 230Vac; No. Of Digits / Alpha Omega 62AH2470
PANEL METER, 230VAC; No. of Digits / Alpha:4; Meter Function:Thermocoupl e; Meter Range:-270°C to +1372°C / -454°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, 230VAC; No. of Digits / Alpha:4; Meter Function:Thermocouple; Meter Range:-270°C to +1372°C / -454°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP25B-TC-230-AR-ND 62AH2470
Product Name Meters Panel Meter, 230Vac; No. Of Digits / Alpha Omega
Outputs Option Cards Available
Display Technology LCD
Display Colors Multi
Input Type Temperature Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details