OMEGA Engineering, Inc. Meters DP25B-S-R

Description
PROCESS METER LCD DIN RAIL
Request a Quote Datasheet
Description
PROCESS METER LCD DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP25B-S-R-ND - DigiKey
Thief River Falls, MN, United States
PROCESS METER LCD DIN RAIL

PROCESS METER LCD DIN RAIL

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-S-R
Frequency Control & Timing Devices DP25B-S-R
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Panel Meter, 240Vac; No. Of Digits / Alpha Omega - 99AC3260 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 240Vac; No. Of Digits / Alpha Omega
99AC3260
Panel Meter, 240Vac; No. Of Digits / Alpha Omega 99AC3260
PANEL METER, 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

PANEL METER, 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP25B-S-R-ND DP25B-S-R 99AC3260
Product Name Meters Frequency Control & Timing Devices Panel Meter, 240Vac; No. Of Digits / Alpha Omega
Outputs Relay; Relay (2)
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts 0.0 volts
Current Range 0.0 to ? amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Front Panel, LAN-XI, detachable, Triax A - UA-2108--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type IEPE / CCLD
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details