OMEGA Engineering, Inc. Strain Meter/Controller DP25B-S-A

Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Gross/Net Reading or Peak Reading Software Configurable
Request a Quote Datasheet
Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Gross/Net Reading or Peak Reading Software Configurable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Meter/Controller - DP25B-S-A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Strain Meter/Controller
DP25B-S-A
Strain Meter/Controller DP25B-S-A
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Gross/Net Reading or Peak Reading Software Configurable
  • Big Bright LED Display
  • Scaling in Wide Range of Engineering Units
  • Built-In Excitation
  • Analog Output Optional
  • Dual Relays Optional
  • Tare Button
  • Gross/Net Reading or Peak Reading Software Configurable
Buy Now
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-S-A
Frequency Control & Timing Devices DP25B-S-A
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Meters - 5880-DP25B-S-A-ND - DigiKey
Thief River Falls, MN, United States
AMMETER/VOLTMETER LED PANEL MNT

AMMETER/VOLTMETER LED PANEL MNT

Buy Now Datasheet
Panel Meter, Strain Gauge, 4-Digit, 115V; No. Of Digits / Alpha Omega - 77AC3321 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Strain Gauge, 4-Digit, 115V; No. Of Digits / Alpha Omega
77AC3321
Panel Meter, Strain Gauge, 4-Digit, 115V; No. Of Digits / Alpha Omega 77AC3321
PANEL METER, STRAIN GAUGE, 4-DIGIT, 115V; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, STRAIN GAUGE, 4-DIGIT, 115V; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP25B-S-A DP25B-S-A 5880-DP25B-S-A-ND 77AC3321
Product Name Strain Meter/Controller Frequency Control & Timing Devices Meters Panel Meter, Strain Gauge, 4-Digit, 115V; No. Of Digits / Alpha Omega
Outputs Analog; Relay Analog; Analog
Features Alarms; Set Points
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details