OMEGA Engineering, Inc. Strain & Process Large Display Meter DP25B-S-230

Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
Request a Quote Datasheet
Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain & Process Large Display  Meter - DP25B-S-230 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Strain & Process Large Display Meter
DP25B-S-230
Strain & Process Large Display Meter DP25B-S-230
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
  • Big Bright LED Display
  • Scaling in Wide Range of Engineering Units
  • Built-In Excitation
  • Analog Output Optional
  • Dual Relays Optional
  • Tare Button
  • Peak Memory
Buy Now Datasheet
Meters - 5880-DP25B-S-230-ND - DigiKey
Thief River Falls, MN, United States
PROCESS METER LCD DIN RAIL

PROCESS METER LCD DIN RAIL

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-S-230
Frequency Control & Timing Devices DP25B-S-230
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Panel Meter, 4-Digit, Strain, 230Vac; No. Of Digits / Alpha Omega - 62AH2457 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4-Digit, Strain, 230Vac; No. Of Digits / Alpha Omega
62AH2457
Panel Meter, 4-Digit, Strain, 230Vac; No. Of Digits / Alpha Omega 62AH2457
PANEL METER, 4-DIGIT, STRAIN, 230VAC; No. of Digits / Alpha:4; Meter Function:Strain; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Supply Voltage Min:-RoHS Compliant: Yes

PANEL METER, 4-DIGIT, STRAIN, 230VAC; No. of Digits / Alpha:4; Meter Function:Strain; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Supply Voltage Min:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP25B-S-230 5880-DP25B-S-230-ND DP25B-S-230 62AH2457
Product Name Strain & Process Large Display Meter Meters Frequency Control & Timing Devices Panel Meter, 4-Digit, Strain, 230Vac; No. Of Digits / Alpha Omega
Outputs Analog; Relay
Features Alarms; Set Points
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details
 - Digital Panel Meters for AC Phase Angle and AC Power Factor Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Multi Function Panel Meters - 629965 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; Frequency; Voltage, Frequency
Width 68 mm (2.68 inch)
View Details