PROCESS METER LCD DIN RAIL
Panel Meters: NP DP25,26 (infinity C ser
PANEL METER, 230VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP25B-S-230-R-ND | DP25B-S-230-R | 62AH2460 |
| Product Name | Meters | Frequency Control & Timing Devices | Panel Meter, 230Vac; No. Of Digits / Alpha Omega |
| Outputs | Relay; Relay (2) | ||
| Display Technology | LCD | ||
| Display Colors | Multi | ||
| Voltage Range | 0.0500 to 10 volts | 0.0 volts | |
| Current Range | 0.0 to ? amps | 0.0200 amps |